Tripp Lite’s U040-C13-C-5A USB Type-C (USB-C) to USB-C (M/M), 2.0 cable helps you connect and power a variety of computers and peripherals. It supports data transfer rates up to 480 Mbps and its 13 ft. length reaches across larger workspaces to deliver up to 5A (100W) power wherever you need it.
The U040-C13-C-5A cable meets the high standards of USB-IF (USB Implementers Forum, Inc.), a non-profit organization consisting of companies that developed the USB specification. Receiving USB-IF certification means the U040-C13-C-5A meets the industry’s highest environmental, mechanical and electrical standards. It operates with your USB peripherals, adapters and cables with top efficiency and safety. Its premium foil and braid shielding delivers reliable, error-free signal quality. Molded nickel-plated connectors with gold-plated contacts ensure excellent conductivity. A flexible PVC jacket provides long-lasting durability.
The U040-C13-C-5A’s USB-C plugs permit easier connections in hard-to-reach spaces. Since its Type-C connectors are reversible, the cable can exit left or right. You won’t need to make any sharp bends to it when connecting/disconnecting, which protects both the cable and the ports from damage. Its 13 ft. length lets it weave through crowded workspaces and connect devices across larger desks.