6 ft. USB-C Cable Connects 2 USB-C Devices, Including MacBooks and Smartphones

Tripp Lite’s U420-006-5A USB-C to USB-C cable connects one USB Type-C device to another. For instance, you can easily connect your laptop to a docking station, your smartphone to a wall charger, or a hard drive or flash drive to a computer or tablet. The USB Type-C to USB Type-C cable is compatible with any device with a USB-C or Thunderbolt 3 port, including MacBooks, Ultrabooks and Chromebooks. It’s six feet in length, giving you enough flexibility to place your devices where convenient while charging or syncing.

Charge Your Devices and Transfer Data at Fast USB 3.1 Gen 1 Speeds

The cable supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. It also provides power output up to 5 amps (100 watts), which is sufficient for fast-charging, syncing and powering most large-capacity devices. The cable is backward compatible with previous USB generations, allowing you to use it with older equipment.

Typical Applications

  • Charge and sync a USB-C or Thunderbolt 3 mobile device from a USB-C wall charger up to 6 ft. away
  • Transfer data between an external hard drive or flash drive and your laptop or computer
  • Connect your laptop to a docking station or hub with a USB-C or Thunderbolt 3 port

Tripp Lite U420-006-5A Product Summary

  • Connects a USB-C device to your MacBook, Chromebook or Ultrabook’s USB-C or Thunderbolt 3 port
  • Supports USB 3.1 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • Provides 5A (100W) power output for charging, syncing and powering mobile devices
  • Reversible USB-C plugs connect in either direction for immediate no-fuss use
  • Backward compatible with earlier USB generations, so you can connect legacy devices
  • USB-C to USB-C cable is compatible with all USB-C and Thunderbolt 3 devices

6 ft. USB-C Cable Connects 2 USB-C Devices, Including MacBooks and Smartphones

Tripp Lite’s U420-006-5A USB-C to USB-C cable connects one USB Type-C device to another. For instance, you can easily connect your laptop to a docking station, your smartphone to a wall charger, or a hard drive or flash drive to a computer or tablet. The USB Type-C to USB Type-C cable is compatible with any device with a USB-C or Thunderbolt 3 port, including MacBooks, Ultrabooks and Chromebooks. It’s six feet in length, giving you enough flexibility to place your devices where convenient while charging or syncing.