TRENDnet’s 18-Port Gigabit High-Power PoE+ Switch, model TPE-TG182F, reduces equipment and installation costs by delivering data and power over existing Ethernet cables. This rack mountable, high-power PoE switch provides 16 gigabit PoE+ ports with a total PoE power budget of 440W. It also features two additional shared RJ-45 or SFP gigabit ports. The TPE-TG182F high-power PoE+ switch supplies up to 30W of power per port for devices such as high-power wireless access points, PTZ (Pan/Tilt/Zoom) IP cameras, and other PoE+ systems.
The total PoE power budget of 440W in this high-power PoE switch supplies 16 Power over Ethernet devices with up to 30W per port.
Rugged 19 "rack mountable metal enclosure with included mounting brackets.
The 440W total PoE power budget on this high-power PoE switch supplies 16 Power over Ethernet devices with up to 30W per port.
Provides 16 gigabit PoE+ ports, 2 shared gigabit ports (RJ-45 or SFP), a 36Gbps switching capacity, a built-in power supply, and rackmount brackets
Sturdy 19” rack mountable metal housing with included mounting brackets.
Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Power |
|
| PoE |
|
| Smart Fan/Acoustics |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|