US-101 USB 1 Port RS232 1MBaud


  • 1 x RS232
  • USB 2.0
  • 128 Byte TX and 256 Byte RX FIFOs
  • Up to 921,600 Baud
  • DB9 Connector - 9 Pin Male
  • Includes 0.25mm USB Extender cable
  • Drivers for all popular operating systems
  • Sample Programs, Test & Terminal software
  • Lifetime Support
  • Lifetime Warranty (registration required)



  • 1 Port RS-232 USB to Serial Adapter
  • Data rate from 300 to 921,600 baud
  • Drivers for all popular operating systems including Windows 10, 8, 7 and XP
  • Works where many other USB to Serial devices do not
  • Includes 25cm USB Extender cable
  • Lifetime Warranty and Support

USB to Serial adapter providing one RS232 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 10, Windows 8, Windows 7, Server 2008, Vista, Server 2003 and Windows XP with additional drivers for Raspberry Pi, Mac OS X and Linux. Lifetime warranty and support.

Operating Systems