To continue achieving the corporate mission of delivering the perfect user experience,
Thermaltake developed “TT Premium” with the essence of combining supreme quality
products with a new logo design. TT Premium is far more than just a guarantee of quality.
Behind the name, it represents the passion in DIY, Modding and Thermaltake’s desire to be
the most innovative brand in the PC hardware market. To satisfy the demand of the high-end
PC users, TT Premium follows its core values of Excellent Quality, Unique Design, Diverse Combinations
and Boundless Creativity to provide a high performance PC product for every enthusiast.
Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion, MSI Mystic Light Sync and ASRock Polychrome. It supports motherboards that have a 5V addressable RGB header, allowing you to control the lights directly from the above-mentioned software without installing any extra lighting software or controllers. For more details, please visit ASUS, GIGABYTE, MSI and ASRock official websites.
The left side of the Level 20 MT ARGB features a full length 4mm thick tempered glass panel, which is more durable and less prone to scratches and dust than acrylic panels.
The Level 20 MT ARGB supports up to ATX motherboards, CPU coolers up to
170mm in height, VGA lengths up to 366mm without radiator on the right
side and PSU sizes up to 170mm in length. Preinstalled with three
120mm ARGB fans and one 120mm rear fan for optimal cooling performance,
this case can house up to three 120mm front fans, one 140mm or two
120mm fans on the top and a radiator size up to 360mm. This allows the
user at the same time to build a complete high-end system to suit their
needs.
Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion,MSI Mystic Light Sync, and ASRock Polychrome. Itsupports motherboards with a 5V addressable RGB header, allowing you to control the lights directlyfrom the softwarementioned above without installing any extra lighting software or controllers. For more details,please visit ASUS,GIGABYTE, MSI, and ASRock official websites.