Next Generation AX WiFi is Here

With more WiFi devices and higher bandwidth requirements, the need for a high capacity WiFi network is greater than ever.

802.11ax WiFi with OFDMA, 160MHz Channel Support, AX MU-MIMO and 1024 QAM is built for greater capacity, more efficiency and to handle more devices.

The Archer AX6000 is TP-Link’s first AX WiFi router to support your growing need for WiFi whether you’re streaming 4k/8k movies, online gaming, experiencing VR, or engaging with your smart devices.

Leading Edge Technology

Blazing WiFi up to 6Gpbs

With 1024 QAM, OFDMA and 160 MHz Channel Support, the AX600 boosts WiFi speeds up to 1148 Mbps on the 2.4 GHz band and 4804MBps on the 5 GHz band.

4X Capacity for more Devices

With revolutionary OFDMA and AX MU-MIMO technology, the AX6000 provides up to 4x more capacity than AC WiFi to connect more devices at once.

A More Efficient Network

OFDMA and BSS color technology optimize packet delivery to reduce wait time and interference, increase channel usage and provide greater efficiency.

Powerful Range

8 high-gain antennas send powerful WiFi throughout your home while Rangeboost and Beamforming technology concentrate signal directly to your devices.

Superior Hardware with 2.5 Gbps WAN and USB-C

The Archer AX6000 uses a powerful 1.8 GHz 64-bit quad-core processor and 1GB of RAM to power through demanding tasks.

A 2.5Gbps WAN port compatible with DOCSIS 3.1 ensures high-speed internet access while the AX6000’s USB-A, USB C 3.0, and 8 Gigabit Ethernet ports transfer data at blistering speed.­

Improve Your Smart Home

Benefit Existing Devices

With AX technology, the Archer AX6000 improves overall performance for current WiFi devices and is backwards compatible with older devices.

Easy App Setup with Bluetooth

Set up your router through Bluetooth and the Tether app in minutes. Easily manage your WiFi at home or check in remotely through the cloud.

Works with Alexa

Turn on the guest WiFi with Alexa voice control.

Save Power in your Smart Home

AX WiFi Target Wake Time intelligently schedules data transmission times to improve efficiency and help your devices conserve power.