TRENDnet’s 6U 19-inch Hinged Wall Mount Bracket, model TC-WP6U, is ideal for rackmount equipment such as patch panels and PDU power strips. This 6U wall mount bracket features a hinged design for easy access to the back of the mounted equipment. Constructed of sturdy steel, this space-saving 6U wall mount bracket is perfect for compact installation environments lacking the space for a full-sized equipment rack.

Installation Flexibility

Hinged design provides full access to the back of mounted equipment for easy installation

6U Wall Mount

Space-saving 6U size is perfect for compact installation environments lacking the space for a full-sized equipment rack

19-inch Rackmount Standard

Ideal for rackmount equipment such as patch panels and PDU power strips

6U 19-inch Hinged Wall Mount Bracket  

  • 6U 19-inch wall mount bracket
  • Sturdy steel construction
  • Hinged design for easy access
  • Perfect for rack mounting patch panels and PDU power strips
  • Use with TRENDnet TC-P24C6AS and TC-KP24S patch panels (sold separately)
  • 25kg (55 lbs.) weight capacity
  • 13.9cm (5.5 in.) maximum depth
  • 2-year warranty
  • NDAA compliant

PACKAGE CONTENTS

  • TC-WP6U
  • Mounting hardware
  • Quick Installation Guide