Overview

Spring assisted full-motion (tilt, swivel, rotate and height adjustment) articulating dual monitor desk mount, Fits 17" to 32" monitor, weight up to 17.6 lbs each, Top Mounting, C-clamp and Grommet, Detachable VESA Plate, Cable management, Tools holding slot, Compatible with VESA mounting patterns 75 x 75 and 100 x 100 mm

Features

  • Universal Fit - SIIG's CE-MT2U12-S1 Dual Monitor Desk Mount is compatible with most 17" to 32" flat and curved monitors, equipped with 75x75 and 100x100mm VESA mounting holes.
  • Two Mounting Options - Both C-clamp and grommet mount bases are included in the package which allows users to easily and quickly install on most of desks or tables.
  • Full Motion Adjustable - Achieve the perfect viewing angle with 90° upward tilt, 90° downward tilt, +-90° Screen rotation, 180° pan swivel and 360° arm rotation, height adjustment from 7.7" to 17.7", arm extension up to 21.5"
  • Easy Installation with Heavy Duty Design - Top mounting feature allows you easily install the base from the top. The detachable VESA panel makes our mount easy to be installed. The detachable VESA panel allows you to remove the monitor from the mount very simply. The heavy-duty C-clamp and grommet mount are capable to support monitor weight up to 17.6 lbs each.

SIIG Dual Arm Aluminum Mechanical Spring Slim Monitor Stand (CE-MT2U12-S1)

Today, more people rely on their computers than ever for working, so the time we spend in front of monitors becomes longer as well. Therefore, people have become aware of the challenge that can result from using computer monitors all day long to do a job, such as ergonomic injuries and multiple programs running at the same time requesting multitasking. It is recommended to invest in a dual monitor arm mount for a couple of reasons.

  • With monitor arm mounts - Businesses can rely on more mobile devices like laptops, because employees can be mobile with laptops and work from anywhere with a workstation that is positioned with one additional mounted monitor which acts just like a home base desktop.
  • Improved Productivity - A dual monitor mount, gives users the ability to use multiple displays rather than the built-in screen on the laptop, which is important as more jobs request a number of software programs to complete. Users can operate by multitasking with multiple programs on the additional monitor which can easily be viewed at the same time with a larger screen. Users no longer need to switch between windows just to type or copy and paste.
  • Better Neck and Eye Health - With the right viewing angle of monitors adjusted on the monitor arm mount, it helps relieve the strain on the eye and neck to prevent office workers from possible ergonomic injuries.

Top Mounting Feature No hassle installation

  • Install the base of the monitor mount from the top side.
  • Insert the upper arm into the lower arm.
  • Adjust the spring tension easily with the tool included in the hardware kit.

Making the Desk Tidy and Neat

Invest a monitor mount for your monitor can help not only improve the use of desk space but also make your desk tidy. It improves your working/ gaming efficiency in a significant way.

Portrait or Landscape Orientation

You can decide the type of configuration you want to place the screen from portrait to landscape based on your working environment.

Detachable VESA Plate

The detachable and rotatable VESA plate allows you to install the monitor easily and quickly.

Top Mounting Feature

Easy to install the base of the monitor mount from the top side, no need to bend down under the table to install

Adjustable Spring Tension

Turn the gas spring shock five times then test whether the tension is perfectly holding your monitor.

  • When your monitor droops, turn it clockwise(+) to increase tension.
  • If your monitor goes up, turn it counter-clockwise(-) to decrease tension.

Two Mounting Options

Both C-clamp and Grommet mounts are included.

  • A solid C-clamp fits most desktops from 0.4” to 1.9” thick with a needed 2.3" depth.
  • Grommet mount supports up to 0.4 to 1.9" thick with a Grommet hole diameter between 0.4” to 2.3”