Overview

Spring assisted full-motion (tilt, swivel, rotate and height adjustment) articulating single monitor desk mount, Fits 17" to 32" monitor, weight up to 17.6 lbs, C-clamp and Grommet, Detachable VESA Plate, Cable Management, Compatible with VESA mounting patterns 75 x 75 and 100 x 100 mm

Features

SIIG Single Arm Aluminum Mechanical Spring Slim Monitor Stand (CE-MT2T12-S1)

  • Universal Fit - SIIG's CE-MT2T12-S1 Single Monitor Desk Mountis compatible with most 17" to 32" flat and curved monitors, equipped with 75x75 and 100x100mm VESA mounting holes.
  • Two Mounting Options - Both C-clamp and grommet mount bases are included in the package which allows users to easily and quickly install on most of desks or tables.
  • Easy Installation with Heavy Duty Design - Top mounting feature allows you easily install the base from the top. The detachable VESA panel makes our mount easy to be installed. The detachable VESA panel allows you to remove the monitor from the mount very simply. The heavy-duty C-clamp and gromment mount are capable to support monitor weight up to 17.6 lbs.

Aluminum Mechanical Spring Slim Monitor Arm - Single

  • Premium quality adjustable spring assisted articulating monitor arm provides smooth, precise and effortless monitor viewing angle and height adjustment
  • Rotating VESA plate supports landscape or portrait monitor orientation
  • Supports 17" to 32" displays (screen size measured diagonally) weighing up to 17.6lbs
  • Compatible with VESA mounting patterns 75 x 75 and 100 x 100 mm
  • Supports 180° arm swivel, tilt angles of +/-90° (up/down), and 90° pan angles (left/right), height adjustment up to 17.5"
  • Both C-clamp and grommet mount bases are included, easily and quickly installs onto most of desks or tables
  • Removable VESA plate for quick and easy monitor installation
  • Heavy-duty C-clamp is compatible with desk surfaces from 0.4" to 2" in thickness and grommet mount fits through surface hole from .40" to 2.25" wide and up to 2" thick
  • Integrated cable management system keeps cables neat, organized, and out of the way

Detachable VESA Plate

The detachable and rotatable VESA plate allows you to install the monitor easily and quickly.

Portrait or Landscape Orientation

You can decide the type of configuration you want to place the screen from portrait to landscape based on your working environment.

What is in the Box?

  • Aluminum Mechanical Spring Slim Monitor Arm-Single desk mount
  • Installation hardware kit
  • Installation guide