This heavy-duty TV wall mount is ideal for commercial and business purposes such as digital signage in lobbies, displays for boardrooms or anywhere a large professional display needs to be mounted.
Engineered for Heavy Duty Commercial Grade TVs
This TV wall mount is designed to be used with commercial or heavy-duty televisions and displays. It supports a weight of up to 165 lbs. or 75 kilograms and has been thoroughly tested to triple the rated weight capacity to ensure premium product quality and reliable performance.
The mount is ideal for 60” to 100” TVs including curved TVs; however, most larger or smaller TVs can be accommodated if they fall within the listed weight capacity.
Straightforward Installation & Removal
This TV mount is VESA® compatible and has two rows of seventeen mounting holes across the wall bracket to accommodate a variety of spacing between studs and helping you to center your display. The included bubble level helps to ensure an accurate mount to the wall.
Once the wall bracket is attached to the wall and the vertical brackets are attached to the TV, the TV simply attaches to the mount using the spring locks and can be as easily removed using the release pull straps.
Comprehensive Product Testing & Expert Technical Support
StarTech.com conducts thorough compatibility and performance testing on all our products to ensure we are meeting or exceeding industry standards and providing high-quality products to our customers. Our local StarTech.com Technical Advisors have broad product expertise and work directly with StarTech.com Engineers to provide support for our customers both pre and post-sales.
FPWFXB1 is backed by a StarTech.com 5-year warranty and free lifetime technical support.
Save space and create an impressive display by wall-mounting a large TV in a boardroom or customer-facing area. This fixed flat-screen TV wall mount securely supports a TV up to 100" and features an attractive low-profile design.
Create an Engaging Display for Digital Signage
Mount your large flat-screen TV in a location that's convenient for visitors, clients and employees. Create an engaging display to keep guests informed or entertained, ideal in lobbies, lecture halls, restaurants, health care centers and other meeting spaces.
The television wall mount supports most 60" to 100" (812.8 to 1778 mm) LED or LCD flat panel TVs weighing up to 75 kg (165 lb.). It also supports curved TVs, with a compatible VESA mount up to 900x600.
Low-Profile Design
Save space with this slim TV wall mount. With its low-profile design, your TV sits just 30.5 mm (1.2") from the wall.
Robust Steel Construction and Easy Installation
The heavy-duty TV mounting bracket securely supports your large flat-screen TV and is easy to install. The spring locks allow quick attachment and release. The open architecture provides ventilation and easy access to wires.
FPWFXB1 is backed by a StarTech.com 2-year warranty and free lifetime technical support.