Hospitality Ultra Slim Articulating Wall Mount for 32" to 55" Ultra-Thin TVs*

One of the thinnest wall arm mounts on the market, the Peerless-AV® Hospitality Ultra Slim Articulating Wall Mount is designed exclusively for ultra-thin TVs. The HA747PU is built to hold TVs firmly in any position, while still offering an ultra-low profile. An innovative I-shaped adaptor plate makes it easy to access the back of the TV, keeping hardware hidden. Internal cable management provides a clean, professional installation that transitions the cables smoothly from the wall to the TV. With a sleek, gloss black finish, the HA747PU is the ideal mounting solution for any hospitality application.

Features

  • Low profile design creates an aesthetically appealing look
  • Mounts to wood stud, concrete, cinder or breeze block
  • Integrated cable management protects, contains and conceals cables for a clean, professional installation
  • Arm retracts to 2.68” (86mm) and extends up to 25.63” (651mm) from wall
  • Up to ±90° of side-to-side swivel |Universal mount fits TVs with mounting patterns 200 x 100 to 400 x 400mm
  • The I-Shaped adaptor plate’s innovative design helps avoid blocking connections on back of display