Expand Your Mac

Thunderbolt 3 carries images, videos, and other data seamlessly plus charges your mobile devices at the same time all with one cable.

Mac® and MacBook® are trademarks of Apple Inc.

Link Mac Displays

Daisy chain via Thunderbolt 3 extends your workspace on up to dual 4K monitors thanks to high speed transfer.

*M1/M2 supports only one external monitor, M1 Pro/Max/Ultra support up to two external monitors at max 4K@60Hz

Navigate Color Modes by BenQ Display Pilot Shortcuts

BenQ Display Pilot offers keyboard shortcuts to access OSD (on-screen display) adjustments for different functions, including color mode switching and more.

Painless Color Profile Switch and Sync by BenQ ICCsync

Usually, syncing color profiles between your monitor and laptop takes an exhausting amount of fiddling with settings. BenQ Display Pilot and BenQ ICCsync free you from this hassle.

One Click to Sync Your MacBook® Color

BenQ ICCsync quickly installs pre-calibrated ICC profiles onto your Mac, and more. With ICC profile compatibility, BenQ ICCsync makes it easy to sync in just a second with one click via BenQ Display Pilot.

Color Consistency at Your Fingertips

BenQ ICCsync auto-matches and auto-synchronizes ICC profiles on the monitor when you change color modes, and also between your Mac and BenQ monitor. All of this is done instantly.

Wide Connectivity

To help you set up a powerful workstation, PD3220U comes equipped with USB-C ports for Thunderbolt 3, HDMI ports, DisplayPort, and a USB hub. You can easily setup KVM and also connect to Hotkey Puck G2, headphones, and external storage for greater productivity.

KVM

With built-in KVM (keyboard, video, mouse) switch functionality, PD3220U allows users to control two systems from one keyboard and mouse set. Click to switch between systems via Hotkey Puck G2 to boost efficiency.

Hotkey Puck G2

BenQ Hotkey Puck G2 offers users the flexibility to customize and access their most-used features. Press and switch the dial to access brightness, contrast, and volume adjustment, plus assign shortcuts to feature sets using the three function keys. Additionally, the rotation key allows users to assign custom shortcuts to settings.


Accurate Colors Benefit Creators

BenQ empowers creative professionals with AQCOLOR Technology to help inspiration come along and come alive.

Industry Leading Color Performance

Factory Calibrated for Color
Accuracy

BenQ DesignVue monitors feature meticulous factory calibration, so designers make full use of total display color accuracy from the get go.

Accuracy Guarantee

Out-of-the-Box GUARANTEE

PD3220U has earned CalMan Verified and Pantone Validated certificates. Creative professionals demand excellence, and BenQ delivers.

Accuracy Guarantee

Pantone Connect Premium

Go digital with BenQ, the first brand to work with Pantone on a mobile app. As an existing owner or a new purchaser of BenQ professional monitors, you get one year of free Pantone Connect Premium for digitally mobile color consistency and accuracy.


Displaying Details

BenQ Uniformity Technology

Delivering corner-to-corner authentic colors and consistent luminescence. The display is divided into hundreds of sub-regions and rigorously fine-tuned for precision. This innovative tech assures ultra-dependable image fidelity.

Attentive Color Modes for Creators

DualView

Showcase designs in two modes side-by-side for improved workflow and enhanced productivity.

CAD/CAM Mode

Enjoy superior contrast between lines and shapes in technical illustrations.

Animation Mode

Enhance the clarity of dark areas without overexposing bright regions.

Darkroom Mode

Adjust image brightness and contrast for work in dark environments.

Create with Fresh Eyes

BenQ's industry-leading Eye-Care Technology reduces eye fatigue while ensuring greater user comfort during long periods of use.