Industrial Applications

Power network devices for manufacturing, general industrial, warehousing, surveillance, and corporate applications

480W Power

Provides up to 480W (48V DC, 10A) of power for PoE devices such as switches, network cameras, and access points

Operating Temperature

Designed for industrial environments with an operating temperature range of -25° – 70° C (-13° – 158° F)

480W Power

Provides up to 480W (48V DC, 10A) of power for PoE devices such as switches, network cameras, and access points

Active PFC

Built-in active Power Factor Controller (PFC, PF > 0.94) helps eliminate unusable reactive power

Protection

Overload, short circuit, over voltage, and over temperature

Full Load Test

This power supply undergoes a 100% full load burn-in test

Passive Cooling

Cooling by free air convection

DIN-Rail Mount

Metal enclosure with integrated DIN-rail mount

Safety Certifications

Certified for UL 508 and TUV EN60950-1

Operating Temperature

Designed for industrial environments with an operating temperature range of -25° – 70° C (-13° – 158° F)