TRENDnet’s Industrial Gigabit UPoE Splitter, model TI-SG104, networks a non-PoE device by using a Gigabit Ultra PoE connection and splitting it into separate power and gigabit data sources. The industrial gigabit UPoE splitter can power to up to two devices from a single UPoE source. A convenient DIP switch adjusts output power to 12V, 16V, 24V, or 48V in order to match power requirements for non-PoE devices. The UPoE splitter’s dual DC power output provides greater device compatibility
No power adapter necessary; the UPoE splitter takes a UPoE network connection, and splits power and data into separate connections to network a non-PoE device with power up to 100m (328ft.)
Convenient DIP switch adjusts voltage output to 12V (2.3A), 16V (2.3A), 24V (2.3A) or 48V (1.25A) to match non-PoE device power requirements
The UPoE splitter’s wall mountable design accommodates most installation scenarios
1 x Gigabit UPoE input port, 1 x Gigabit output port
No power adapter necessary; the UPoE splitter takes a UPoE network connection and splits power and data into separate connections to network a non-PoE device with power up to 100m (328 ft.)
Convenient DIP switch adjusts voltage output to 12V (2.3A), 16V (2.3A), 24V (2.3A) or 48V (1.25A) to match non-PoE device power requirements
The UPoE splitter includes a dual DC power output terminal block, powering for up to two devices
| Standards |
|
|||||||||||||||
| Device Interface |
|
|||||||||||||||
| Data Transfer Rate |
|
|||||||||||||||
| Special Features |
|
|||||||||||||||
| Power |
|
|||||||||||||||
| Terminal Block |
|
|||||||||||||||
| DIP Switch |
|
|||||||||||||||
| MTBF |
|
|||||||||||||||
| Housing |
|
|||||||||||||||
| Operating Temperature |
|
|||||||||||||||
| Operating Humidity |
|
|||||||||||||||
| Dimensions |
|
|||||||||||||||
| Weight |
|
|||||||||||||||
| Certifications |
|
|||||||||||||||
| Warranty |
|
| PACKAGE CONTENTS |
|