4XEM USB-C to Micro USB 2.0 Cable – 3FT

4XEM Hi-Speed USB 2.0 Cables deliver fast speeds and a superior signal transfer to all your USB computing peripherals and devices. These USB 2.0 C/Micro-B cables are plug-and-play for hard drive enclosures, cellular phone, and other USB 2.0 peripherals.

Offering digital transmission rates of up to 480Mbps, 4XEM USB 2.0 cables sport a durable shielded twisted pair construction that reduces crosstalk, providing maximum conductivity with minimal data loss. 

Backwards compatible for USB 1.0 and 1.1. 

Connect with the best – 4XEM.

Features:

    • USB-A Male to USB-C Male connection

    • Small Size

    • Passive connection

    • 480 Mbps Data Transferring

    • Power Delivery

    • Plug and play set-up

    • Standard jacket/Shield type