4XEM USB-C to USB 2.0 Type-A Cable – 15FT

4XEM Hi-Speed USB 2.0 Cables deliver fast speeds and a superior signal transfer to all your USB computing peripherals and devices. These USB 2.0 A/C cables are plug-and-play for hard drive enclosures, cellular phone, and other USB 2.0 peripherals.

Offering digital transmission rates of up to 480Mbps, 4XEM USB 2.0 cables sport a durable shielded twisted pair construction that reduces crosstalk, providing maximum conductivity with minimal data loss. 

Backwards compatible for USB 1.0 and 1.1. Connect with the best – 4XEM.

4XEM gear is respected industry wide for its high performance, premium quality and durability.

Features:

-USB-C Male to USB-A Male connection
-15FT/5M in length
-Passive Bidirectional connection
-480 Mbps Data Transferring
-Power Delivery
-Plug and play set-up
-Standard PVC jacket type