4XEM Dual Port 8 Pin Lightning Splitter

4XEM’s Dual port 8 pin Splitter is an ideal device to add to the audio capabilities of mobile devices. The 8-pin splitter offers a 2-in-1 style functionality that allows the user to charge their device and charge it at the same time.

The splitter is designed to work with new iPhone models (i.e iPhone 11/11pro) that have fewer built-in ports to still maximize the devices functionality. A compact design allows this product to travel easily and
keep up with your lifestyle. Additionally, with easy “plug in and play”start-up and connectivity this device is as convenient as it is compact. Keep functionality at a maximum with 4XEM’s Dual port 8-pin splitter.

Features:

  • 4XEM 1 year warranty
  • Audio output support
    Charging support
  • Simultaneous audio output and charging functionality
  • Compatible a variety of iPhone models – iPhone11, 11pro, MAX etc.
  • Compact design, great for travelling
  • Plug and play functionality

Problem it solves:

Low on ports? Listen to audio and charge your 8-pin mobile devices at the sometime quick and on-the-go with 4XEM’s Dual port 8-pin Splitter.