4XEM USB-C to DisplayPort adapter Cable

With the 4XEM USB-C to DisplayPort adapter, you can easily connect your laptop, tablet or any USB Type-C device to an HDTV, monitor or projector. USB Type-C signals are converted to support a maximum digital resolution of 2160p 4K UHD (3840x2160) @ 60Hz refresh rate as well as up to 7.1 channels of surround sound audio. A quality and durable design ensures long life enjoyment.

Backed by 4XEM unmatched 3 year warranty!

Features:

  • USB-C 3.1 Type-C male compatible with Thunderbolt 3 ports
  • Plug and play without the need for drivers or software
  • Use with all Mac or PC with USB-c
  • Transmits video and audio signal over DP
  • Resolution support over DP up to UHD 4K @60Hz
  • Supports DisplayPort 1.2 and former standards

​