The AF-AT-D is designed specifically for users who require a dual monitor configuration and will revolutionize any workspace. Monitors can be set to ideal heights and ball bearing arm joints ensure smooth, long-life operation. Optimal display positions allow brilliant flexibility and quick release/attachment mechanisms make installation and monitor-swapping simple and easy. Advanced cable management ensures clean monitor and mount profiles for the ultimate style and function. This mount may be also used in a back-to-back configuration for single monitor applications when desk space is at a minimum.
Focal distance control via 3 points of articulation
Quick release VESA head
Desk clamp
Desk clamp (included)
Traditional two-piece design. Better for retrofit and thicker desks up to 3”.
Bolt Through
Bolt through (included)
Offers flexibility in mounting position & when attachment to the edge of the desk is not possible.
AC-GC
Grommet AC-GC (sold separately)
Utilizes an existing grommet hole & allows for neat cable management. Fits grommet holes 2.3” to 3” in diameter.
AF-AT-D-P
AF-AT-D-B
AC-MP