The AWMS-4-4675-H-S is a 18in quad-arm combination attached to a 29.5in post. Display height, optimal viewing angle and orientation can be set to individual requirements. Built from lightweight yet durable aluminum, the mount can be easily recycled at the end of its life. This mount is ideal for displays up to 32in in landscape orientation or up to 22in when both displays are installed in portrait mode. Comes with a desk clamp mounting option.
Create, adapt and upgrade with Atdec's AWM range of modular mounts. Designed to accommodate multiple screens and notebooks, modularity is the smartest approach to hot-desking, activity based workplaces and multi-user environments.
Heavy duty F-clamp desk fixing
Dual steel plate design for extra strength and
stability. Fits desks up to 2.68” in thickness