The 5-Port Gigabit Long Range PoE+ Switch, model TPE-LG50, delivers data and power over existing Ethernet cables to Power over Ethernet (PoE) devices such as access points, VoIP phones, and IP Cameras. It supports both PoE (802.3af) and PoE+ (802.3at) devices with a 32W PoE budget. Enable the DIP switch to extend the PoE+ signal up to 200m (656 ft.) at 10Mbps for long distance PoE installations. Plug and play this sturdy metal switch for reliable high speed PoE networking. Its fanless design is perfect for quiet environments that require silent operation.
A 32W PoE power budget supports up to four Power over Ethernet devices.
Five Gigabit ports provide a 10Gbps switching capacity to support edge network installations.
Long Range PoE+ SwitchEnable the DIP switch to extend PoE+ signal up to 200m (656 ft.) at 10Mbps. |
Supplies up to 30W of PoE+ power per PoE port with a 32W power budget
Four Gigabit PoE+ ports and one Gigabit ports
Enable the DIP switch to extend the PoE+ signal up to 200m (656 ft.) for long distance PoE installations
Ideal for surveillance networking applications, the DIP switch also enables port isolation on ports 1 – 4
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| PoE |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| PACKAGE CONTENTS |
|