USB-A to USB-C Cable, USB-IF Certified, Provides a High-Quality Connection with 13 ft. Range

Tripp Lite’s U038-C13 USB-A to USB Type-C (USB-C) 2.0 cable helps you connect and power a variety of computers and peripherals. It has male USB-C and USB-A connectors and supports data transfer rates up to 480 Mbps. Its 13 ft. length reaches across larger workspaces to deliver up to 3A (60W) power output.

  • USB-A to USB-C (M/M) 13 ft. cable, also compatible with all Thunderbolt 3 devices
  • Supports USB 2.0 speeds up to 480 Mbps
  • Backward compatible with previous USB generations
  • Reversible USB-C connector fits easily in tight spaces to prevent damage
  • Molded nickel-plated connectors with gold-plated contacts
  • Flexible PVC jacket

USB-IF Certification Ensures Premium Construction for Superior Performance

The U038-C13 cable meets the high standards of USB-IF (USB Implementers Forum, Inc.), a non-profit organization consisting of companies that developed the USB specification. Receiving USB-IF certification means the U038-C13 meets the industry’s highest environmental, mechanical and electrical standards. It operates with your USB peripherals, adapters and cables with top efficiency and safety. Its premium foil and braid shielding delivers reliable, error-free signal quality. Molded nickel-plated connectors with gold-plated contacts ensure excellent conductivity. A flexible PVC jacket provides long-lasting durability.


USB-C Reversible Connector

The U038-C13’s USB-C connector permits easier connection in hard-to-reach spaces. Since its Type-C connector is reversible, the cable can exit left or right. You won’t need to make any sharp bends to it when connecting/disconnecting, which protects both the cable and the port from damage. Its 13 ft. length lets it weave through crowded workspaces and connect devices across larger desks.