By powering and connecting different USB devices, Tripp Lite’s U428-C03-G2 USB Type-C™ (USB-C™) to USB-A, 3.1, Gen 2 cable helps you manage your computers and peripherals efficiently. This black, 3 ft. cable (M/M) with a USB-C/Thunderbolt™ 3 and a USB-A connector supports data transfer rates up to 10 Gbps and provides power output up to 3 amps (60 watts), more than sufficient for charging, syncing and powering compatible devices.
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector on the U428-C03-G2 plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.
Typical Applications
The U428-C03-G2 is ideal for connecting an older PC or laptop that has only a USB-A port to a smartphone or other USB-C peripheral. Its USB-C connector is compatible with any device with a USB-C or Thunderbolt 3 port, including a MacBook®, Ultrabook™, Chromebook™, smartphone, wall charger, hard drive or flash drive. It is backward compatible with previous USB generations, giving you the flexibility to connect different devices without needing as many different cables.
What’s in the Box
The U428-C03-G2 cable meets the high standards of USB-IF (USB Implementers Forum, Inc.), a non-profit organization consisting of companies that developed the USB specification. Receiving USB-IF certification means the U428-C03-G2 meets the industry’s highest environmental, mechanical and electrical standards for efficiency and safety. Its premium foil and braid shielding delivers reliable, error-free signal quality. Molded nickel-plated connectors with gold-plated contacts ensure excellent conductivity. A flexible PVC jacket and integral strain reliefs provide long-lasting durability.