By powering and connecting different USB devices, Tripp Lite’s U428-003-CRA USB Type-C™ (USB-C™) to USB-A, 3.1, Gen 1 cable helps you manage your computers and peripherals efficiently. This black, 3 ft. cable (M/M) with a right-angle USB-C/Thunderbolt™ 3 and a USB-A connector supports data transfer rates up to 5 Gbps and provides power output up to 3 amps (60 watts), more than sufficient for charging, syncing and powering compatible devices.
The U428-003-CRA is ideal for connecting a smartphone or other USB-C peripheral to an older PC or laptop that has a USB-A port but no USB-C port. Its USB-C connector is compatible with any device with a USB-C or Thunderbolt 3 port, including a MacBook®, Ultrabook™, Chromebook™, smartphone, wall charger, hard drive or flash drive. It is backward compatible with previous USB generations, giving you the flexibility to connect different devices without needing as many different cables.
What’s in the Box
The U428-003-CRA’s right-angle USB-C plug permits easier connection in hard-to-reach spaces. Since its Type-C connector is reversible, the cable can exit left or right. You won’t need to make any sharp bends to it when connecting/disconnecting, which protects both the cable and the port from damage.
Typical Application
The U428-003-CRA cable meets the high standards of USB-IF (USB Implementers Forum, Inc.), a non-profit organization consisting of companies that developed the USB specification. Receiving USB-IF certification means the U428-003-CRA meets the industry’s highest environmental, mechanical and electrical standards for efficiency and safety. Its premium foil and braid shielding delivers reliable, error-free signal quality. Molded nickel-plated connectors with gold-plated contacts ensure excellent conductivity. A flexible PVC jacket provides long-lasting durability.