USB-A to USB-C Cable, Right-Angle, 2.0, 3 ft., Connects Mobile Devices to Your Computer in Tight Spaces

Tripp Lite’s U038-003-CRA USB-A to USB Type-C (USB-C), 2.0 cable helps you manage your computers and peripherals efficiently. This black cable (M/M) with a right-angle USB-C and a USB-A connector supports data transfer rates up to 480 Mbps to sync and charge compatible devices, even in difficult-to-reach places.

  • USB-A to USB-C (M/M) 3 ft. cable, also compatible with all Thunderbolt 3 devices
  • Supports USB 2.0 speeds up to 480 Mbps
  • Backward compatible with previous USB generations
  • Right-angle, reversible USB-C connector fits easily in tight spaces to prevent damage
  • Molded nickel-plated connectors with gold-plated contacts
  • Flexible PVC jacket

Right Angle, Reversible Connector

The U038-003-CRA’s right-angle USB-C connector permits easier connection in hard-to-reach spaces. Since it is reversible, the cable can exit left or right. You won’t need to make any sharp bends to it when connecting/disconnecting, which protects both the cable and the port from damage. Its 3 ft. length will help you connect devices across a crowded desk.

Premium Construction for Superior Performance

The U038-003-CRA cable meets the highest environmental, mechanical and electrical standards for efficiency and safety. Its premium foil and braid shielding delivers reliable, error-free signal quality. Molded nickel-plated connectors with gold-plated contacts ensure excellent conductivity. A flexible PVC jacket provides long-lasting durability.