iStore World Travel Adapter with Dual USB Charging Ports

iStore's World Travel Adapter cube includes 2 USB-A ports and is rated for voltages ranging from 110 VAC to 250 VAC and a max current rating of 10 Amps. Compatible with standard AC wall outlets in over 145 countries around the world.

FEATURES

  • Compatible with standard wall outlets world-wide in over 145 countries
  • Includes 2 USB-A ports
  • For use with electronics rated 110-250 VAC
  • 100-240VAC, 3A Max (worldwide voltage compatibility)/ AC Plug: 250VAC - Max 3A
  • USB Input: AC100 - 240V Max 3A/ USB output: 5V 2.1A

iStore's World Travel Adapterâ„¢ is a compact, easy-to-pack travel companion cube that includes 2 USB-A ports and is rated for voltages ranging from 110 VAC to 250 VAC and a max current rating of 10 Amps. Compatible with standard AC wall outlets in over 145 countries around the world.