This HDMI over IP extender kit distributes video to a remote location, over your local area network (LAN) and Cat5e or Cat6 Ethernet cabling. By combining this kit with additional receivers (sold separately) and an Ethernet switch (sold separately) you can distribute an HDMI source to multiple locations and create video walls using several remote displays and receivers in the same location.
You can also use multiple transmitters on the same network to distribute different video sources or connect the transmitter directly to a receiver at up to 330 ft. (100 m), in a point-to-point setup. Remote control of serial devices is supported through RS-232 extension.
Resolutions up to 1080p, with Audio
With support for video resolutions up to 1080p (1920 x 1080 at 60Hz), the transmitter also supports digital and analog audio to the receiver and analog audio from the receiver to the transmitter.
Mobile Control Through a Free App
The kit includes an easy-to-use online app to manage your IP video distribution.
The app is available on iOS for an iPhone or iPad, Android for a smartphone or tablet, and Google Chrome browser for a desktop.
Download the StarTech.com Video Control software to manage your IP video distribution.
NOTE: Your router must support IGMP snooping. Please refer to your network switch or router documentation to ensure IGMP snooping is supported and enabled.
Hassle-Free Installations
The HDMI transmitter/receiver kit includes optional shelf-mounting hardware. It uses Cat5e or Cat6 cables and works with existing network infrastructures, eliminating the expense of running proprietary cables.
ST12MHDLAN2K is backed by a StarTech.com 2-year warranty and free lifetime technical support.