eSports Pro Gaming Mouse

The FOKUS II Pro Gaming Mouse is the next evolution in tournament-ready mice from IOGEAR's gaming accessory brand, Kaliber Gaming. With the addition of Pixart's heralded PMW-3360 sensor, the FOKUS II delivers a tremendous upgrade in speed and resolution for the ultimate gaming performance. Equipped with this new “flawless” optical sensor, FOKUS II now features seven programmable shift-on-the-fly resolution steps up to 12,000 dpi, and is free of the acceleration, prediction, and jitter issues affecting other mice.

FOKUS II also includes user interface upgrades such as Sniper Button programming with dpi adjustment and configurable RGB LED backlighting. But the upgrades don't stop on the inside! The rock-solid cast aluminum frame is now wrapped in a blacked-out, satin powder coating and its body is updated with a matte black, soft-touch finish that feels great in-hand, ensuring FOKUS II looks every bit as good as it performs!



12,000 dpi Flawless Optical Sensor

Program up to 5 different dpi settings and instantly shift between each with the press of a button

8 Programmable Buttons

Use the Kaliber Gaming software to program up to 8 buttons with macros or custom functions

RGB Backlighting

Program FOKUS II's backlight to the RGB color of your choice, or cycle between 7 preset colors in a revolving pattern

Blackout Collection

The FOKUS II's RGB illumination and matte black cosmetics are the perfect complement to Kaliber Gaming's HVER PRO RGB Mechanical Gaming Keyboard. Pair the FOKUS II with the Brown Switch version or the Red Switch version depending on your preferred switch type.