In a secure KVM, each port is an electronically isolated channel. This makes it impossible for data to be transferred between connected servers or computers through the KVM. Regardless of the security level of the connected devices, the data cannot be moved between devices
This KVM switch supports secure EDID emulation and learning, which prevents unwanted data from transmitting through the DDC lines. Both the keyboard/mouse and video emulation controllers restrict discovery of newly connected peripherals or monitors during switching, which shields computers from potential vulnerabilities.
The B002-DV1AC4 accommodates a DVI console monitor, plus a single DVI monitor per connected computer. It supports crystal-clear HD video resolutions up to 2560 x 1600 (including 1080p) at 60 Hz. Stereo audio is also supported.
Protect data from security risks at the desktop level. Tripp Lite’s 4-port secure KVM switch with Common Access Card (CAC) support allows safe switching between computers with different security levels in government and military agencies, as well as private sector organizations where sensitive information needs protection. The B002-DV1AC4 is certified by the National Information Assurance Partnership (NIAP) to meet the Common Criteria Profile for Peripheral Sharing Switches Version 3.0 (PP3.0), ensuring it has the most advanced security features to keep data safe.