If someone opens the KVM housing, internal anti-tamper components disable the KVM, rendering it inoperable. The front-panel LEDs will flash to indicate the unit has been compromised. Tamper-evident seals on the housing provide visual evidence of tampering attempts.
This KVM switch supports secure EDID emulation and learning, which prevents unwanted data from transmitting through the DDC lines. Both the keyboard/mouse and video emulation controllers restrict discovery of newly connected peripherals or monitors during switching, which shields computers from potential vulnerabilities.
The B002-DP2A4 accommodates two DisplayPort console monitors, plus two DisplayPort monitors per connected computer. It supports crystal-clear HD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. Stereo audio is also supported.
Protect data from security risks at the desktop level. Tripp Lite’s 4-port secure KVM switch allows safe switching between computers with different security levels in government and military agencies, as well as private sector organizations where sensitive information needs protection. The B002-DP2A4 is certified by the National Information Assurance Partnership (NIAP) to meet the Common Criteria Profile for Peripheral Sharing Switches Version 3.0 (PP3.0), ensuring it has the most advanced security features to keep data safe.