The diskAshur2 USB 3.1 HDD/SSD is an ultra-secure, PIN authenticated, hardware encrypted portable hard drive / solid state drive. Using the device couldn’t be easier, simply connect the integrated cable to any computer and enter a unique 7-15-digit PIN.
OS & platform independentNo software required. Works on any device with a USB port! compatible with: MS Windows, macOS, Linux, Android, Chrome, Thin Clients, Zero Clients, Embedded Systems, Citrix and VMware |
|
AutolockThe diskAshur2 automatically locks when unplugged from the host computer or power to the USB port is turned off and can also be set to automatically lock after a predetermined amount of time. |
|
Self-destruct featureYou can pre-program the diskAshur2 with your own unique self-destruct PIN, which once implemented, instantly deletes the encryption key, all PINs, data and then creates a new encryption key. |
|
Designed with protection in mind, the diskAshur2 wear resistant epoxy coated keypad hides key usage to avoid tipping off a potential hacker to commonly used keys.
The diskAshur2 securely encrypts, stores and protects data to ensure compliance with stringent regulations such as GDPR, HIPAA & CCPA.
Offering up to 16TB of expansive capacity, you no longer have to compromise between space and security.