VisionTek VT100 - Dual Display Universal USB 3.0 Docking Station


Key Features

  • Universal Compatibility for USB 3.0 Systems
  • Supports up to 2 external displays
  • 2x SuperSpeed USB 3.0 Ports
  • 1x HDMI Port
  • 1x VGA Port
  • 1x Combination SD/Micro SD Reader
  • RJ45 Gigabit Ethernet Port
  • Enterprise Features
    o Wake on LAN
    o MAC Address Pass-Through
    o PXE Boot

The VisionTek VT100 Dual Display Universal USB 3.0 Docking Station allows you to easily connect your Windows™ or Mac™ OS laptop to dual displays and some of the most popular connection ports through a single USB 3.0 connection. This high-quality dock is a single-cable solution that enables you to take full advantage of up to two monitors and Full HD technology, even if it isn't natively supported by your system’s video card.

  • Universally Compatible USB 3.0 – Windows™ and Mac™, the VT100 is compatible through the single, attached USB 3.0 Type-A Cable, making this an ideal docking station for mixed system environments and on the go laptop users.
  • Connect Up to Two External Displays – The VT100 has two video ports that can support up to two external displays at resolutions up to 2560 x 1440. (Resolutions vary depending upon number of connections and connection type.)
  • Small and Light - Ideal for on the go users who need quick access to expanded ports and universal compatibility.
  • 5-in1 Dock with 2 USB Ports – Compatibility and portability are the goals with the VT100, by offering some of the most commonly needed ports in one dock using the attached USB 3.0 cable.
    • 1x HDMI and 1x VGA port offer flexible display connections, supporting up to two external displays to expand your workspace.
    • 2x USB 3.0 ports let you connect external storage, full size keyboard, mouse, or mobile devices.
    • 1x SD/MicroSD Reader combination port let’s you easily transfer media files.
    • 1x RJ45 (10/100/1000 Mbps) port to keep you wired to the internet, avoiding Wi-Fi  connection or security concerns. (Requires use of included MicroUSB to USB power cable.)

Front & Back

  • Power Indicator Light
  • USB 3.0 Port
  • HDMI Port
  • VGA Port
  • USB 3.0 Attached Connector Cable
  • Micro USB Port (Behind/Under USB 3.0 Connector Cable)

Ends

  • Gigabit Ethernet Port
  • SD/Micro SD Combination Port (Detachable for USB 3.0 Port)
  • USB 3.0 Port (Exposed when SD Reader is removed)

System Requirements

Operating Systems Supported:  Windows 10, 8.1, 7  |  Mac

System Resource Requirement: System with USB 3.0/3.1 Type-A

Dock to System Connection

Dock Connector: USB 3.0 Type-A

Video Connections

1x HDMI Port - Single Resolution up to 2560 x 1440 @50Hz

1x VGA Port - Single Resolution up to 1920 x 1080 @60Hz



Dual Displays:

When using two displays, the following is supported:

Windows:

HDMI up to 2048 x 1152 @60Hz

VGA up to 1920 x 1080 @60Hz

Mac:

HDMI up to 1920 x 1080 @60Hz

VGA up to 1920 x 1080 @60Hz 

USB Connections

Front: 1x USB 3.0 Port

End: 1x USB 3.0 Port (Detachable SD/MicroSD Reader

Additional Ports

Back: 1x USB 3.0 Attached Cable

(Connection from laptop)

Network Connections

Ethernet Port: RJ45 (10/100/1000 Mbps)*

*Requires USB to MicroUSB power connection

Power and Environmental

Power: DV5V/4A 20W Micro Type-B to Type-A Power Adapter

Operating Temperature: 0 to 40° C (32 to 104° F)

Storage Temperature: -10 to 70° C (14 to 158° F)

Relative Humidity: 10% to 90% non-condensing - Operational & Storage

Product Dimensions

Length: 6.13" (156mm)

Depth: 2.38" (61mm)

Height: .75" (19mm)

Weight: 0.325lbs 5.2oz (295g)

Included Cable Length: 3 feet (1M)

Product Color and Material: Black ABS

Packaging Dimensions

Packaging Style: Retail Box

Length: 7.06" (180mm)

Depth: 4.31" (110mm)

Height: 1.13" (29mm)

Weight: 0.63lbs 10oz (657g)

Master Carton: 50 pcs

Individual Package Contents

  • 1x VT100 Dock
  • 1x Micro USB-B to Type-A Cable (3ft/1M)
  • 1x User Manual