Brother MFC-J6945DW INKvestment Tank Color Inkjet All-in-One Printer with Up to 1-Year of Ink In-box(1)

The Brother MFC-J6945DW INKvestment Tank color inkjet all-in-one printer with tank technology delivers reliable performance, enhanced productivity and professional results - perfect for small businesses and home offices. High-capacity INKvestment Tank cartridges along with an internal ink storage tank and an intelligent Page Gauge(3) help to deliver convenient, uninterrupted printing for up to 1-year(1) without the need to purchase ink. Business-capable features help increase productivity with 11”x17” ledger print, copy, scan and fax, single-pass duplex copying & scanning and cloud printing & scanning directly from the touchscreen(2). With INKvestment Tank all-in-one printers, you get the great features, convenience and affordability you need without the worry about your printer running out of ink.

________________________________________________________________________________________

Why INKvestment Tank?

  • Delivers ultra-convenience with up to 1-year without needing to replace ink cartridges(1)
  • Page Gauge monitors ink usage so you print with confidence(3)
  • Versatile paper handling – two paper trays with 500-sheet total capacity helps minimize refills
  • Convenient NFC “touch to connect” print and scan without a network connection(4)




Get Up to 1-Year of Ink In-box

  • No need to replace ink for up to 1-year(1)
  • Enjoy truly uninterrupted printing with cartridges included in-box
  • Experience super-convenient printing

Revolutionary INKvestment Tank System

  • Minimize the frequency of cartridge replacement with INKvestment Tank cartridges
  • INKvestment Tank cartridges are engineered to hold more ink
  • Familiar front-loading cartridges are clean and easy-to-use
  • Internal ink storage tank delivers more pages

Page Gauge Lets You Print with Confidence

  • Ink usage is monitored and estimated pages remaining are displayed(3)
  • Page Gauge(3) takes the guesswork out of when to replace ink
  • Help eliminate running out of ink during an important print job

Large Page Yields and Low-cost Printing

  • Choose from Brother Genuine Super or Ultra High-yield INKvestment Tank easy-to-use replacement cartridges
  • Brother Genuine Ultra High-yield replacement cartridges let you print for less than $0.01/page in black and less than $0.05/page in color(5)

Flexible Paper Handling Options

  • Versatile paper handling with up to 11” x 17” printing, copying, scanning & faxing
  • Fewer paper refills with the two paper trays providing 500-sheet total capacity
  • Helps save time with single-pass duplex (2-sided) copying and scanning via up to 50-sheet automatic document feeder
  • 100-sheet capacity multipurpose tray to print on card stock, envelopes, photo paper and more

Versatile Connection and Mobile Printing Options

  • Choose from built-in wireless, Ethernet, Wi-Fi Direct® or USB interfaces
  • NFC “touch to connect” print and scan without a network connection(4)
  • Print wirelessly from your desktop, laptop, smartphone and tablet(6)
  • Directly print-from and scan-to popular cloud apps directly from the 3.7” color touchscreen including Evernote, Dropbox, Google Drive™, OneNote and more(2)

Not All Ink Is Created Equal

  • Simple ink replacement with individual snap-in cartridges
  • Brother ink provides superior print quality and reliable results.
  • Brother has a convenient, environmentally responsible recycling program for Brother Genuine cartridge disposal

Winner of BLI Winter 2019 Pick Award

•MFC-J6945DW named Outstanding Ledger-Size Inkjet All-in-One Printer

​Disclaimers

   (1) Based on average monthly print volumes of approximately 300 pages at 60% black pages / 40% color pages in accordance with ISO/IEC 24711 using 4 cartridges provided in-box. For more page yield information, see www.brother.com/pageyield.

    (2) Requires an Internet connection and an account with desired service.

    (3) Page Gauge is an estimate for informational purposes only. For actual cartridge yield information refer to www.brother.com/pageyield.

    (4) The mobile device must have NFC capability and run Android OS 4.4 or later.

    (5) Based on MSRP of LC3039 black and color ink cartridges and approximate page yield in accordance with ISO/IEC 24711. For more page yield information, see www.brother.com/pageyield.

    (6) Requires connection to a wireless network.

 All referenced trademarks and registered trademarks are the property of their respective companies