Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.
Aura Addressable Header
Digital Pin Header
JRAINBOW Header
Addressable RGB LED Header
Addressable RGB LED Header
The 4mm tempered glass window on the side of the
V200 TG RGB is built to be more durable, scratch resistant,
and transparent for an advanced view of your hardware.
A handy magnetic fan filter on the top simply attaches for easy dust filtration and particulate protection. At the base of the chassis, additional fan filters provide excellent protection against both dirt and dust.
Top
Bottom
The V200 TG RGB Edition accommodates up to a standard ATX motherboard and has good expandability. It can support a CPU cooler with a maximum height of 160mm, VGA up to 320mm in length, a power supply with a length of up to 200mm (without HDD Rack). Optimized for excellent cooling capabilities with three 120mm 12V RGB front fans and one 120mm standard rear fan preinstalled, the V200 TG RGB can also house up to two 140mm fans on the top. If you’re planning a liquid cooled system, you can also fit up to a 360mm radiator and 360mm all-in-one CPU cooler.