​

​

Brother Wireless Compact Desktop Scanner ADS-1700W with Fast Scan Speeds Ideal for Home, Home Office or On-the-Go Professionals

The Brother ADS-1700W Wireless Compact Desktop Scanner offers fast document digitization through wireless networking and an easy-to-use color touchscreen in a space-saving, portable design. It scans stacks of double-sided, color and black and white materials up to 25ppm(1) in a single pass with its 20-page capacity auto document feeder. The ADS-1700W supports scanning to multiple destinations including File(2), Image(2), OCR(2), Email(2), Network, FTP, Cloud services(7), Mobile Devices(3) and USB flash memory drive(4). Scan documents, receipts and photos through the 20 page ADF. Scan plastic cards and business cards through the front facing dedicated card slot.

________________________________________________________________________________________

Why Buy?
  • Compact design fits into virtually any space
  • Time saving and easy-to-use
  • 2.8” color Touchscreen and 20-page capacity ADF
  • Optimize images and text
  • Supports multiple scan-to destinations
  • Wirelessly scan to mobile devices(3)


Compact Design and Fast Scan Speeds
  • Easily portable and fits into virtually any space
  • Scan single and double-sided, documents in a single pass at up to 25 ppm (1)
  • 20-Page capacity auto document feeder lets you easily scan documents and receipts up to 34" long
Time Saving and Easy-to- Use
  • 2.8” color Touchscreen display
  • One-touch scanning to preset destinations
  • Auto Start Scan lets you simply drop paper into the feeder to initiate auto scanning to a predefined profile
Compatible with the Way You Work
  • Optimize your business processes with multiple scan-to destination including file(2), email(2), network folder, mobile devices (3), cloud apps(7), and more
  • Compatible with Windows, Mac® and Linux® and supports multiple scan drivers including TWAIN and WIA for wide range of integration capabilities(5)
​Versatile Scanning and Connectivity
  • Wireless scan to PC, cloud apps(7), mobile(3) and network destinations
  • Micro USB 3.0 interface for local connections
  • 20-Page capacity auto document feeder to help increase efficiency
  • Dedicated card slot easily scans business and photo ID cards
Optimize Images and Text
  • Enhance scans with:
    • Automatic color detection/adjustment
    • Image rotation (PC only)
    • Bleed through prevention /background removal
    • Text enhancement
    • Color drop
  • Software suite(6) includes document management and OCR software
Performance and Reliability
  • One-year limited warranty
  • At Your Side with free online, call, or live chat technical support for the life of your printer

​Disclaimers

(1) Color and monochrome scan speed, LTR at 300dpi.

(2) When connected to a PC with applicable software.

(3) Requires connection to wireless network.

(4) USB flash memory drive sold separately.

(5) Drivers and bundled software available via download at solutions.brother.com. Internet connection required. Refer to User Guide for more information.

(6) Features dependent upon downloaded driver and software. Bundled document management programs downloaded separately at solutions.brother.com. Internet connection required. Refer to User Guide for more information.

(7) When connected to a PC. Requires the Brother iPrint&Scan app, internet connection and account with desired cloud service.

(8) Requires USB 3.0 compatible PC and cable (not included).

All referenced trademarks and registered trademarks are the property of their respective companies​