Tripp Lite’s P004-L06 IEC-320-C14 to IEC-320-C13 cable is designed for small data center and office workstation applications that do not require a higher-gauge cable. The UL-listed cord can be used to power a computer, printer or monitor; attach a server or drive to a UPS system or PDU; or extend a current connection up to six feet. It is also an ideal replacement for a worn-out or missing power cord.
The flexible SJT cable jacket is accentuated with integral strain relief, which reduces stress and helps the cable move freely without cracking or breaking loose from the connector.
Having a cable come loose accidentally can mean the loss of power and costly downtime. The P004-L06’s locking C13 connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.