4-Port HDMI 2.0 HDR Mini Splitter Amplifier with EDID Management
Distributes HDMI video and audio from a single source to up to 4 HDMI displays simultaneously while maintaining signal quality
Compliant with HDMI 2.0 and HDCP 2.2
Supports 18Gbps bandwidth
Supports 4K (3840x2160) @60Hz (YUV 4:4:4 8bit), HDR 4K (3840x2160) @60Hz (YUV 4:2:0 10bit), 3D, xvYCC, x.v.Color & Deep Color
Supports Dolby Digital, DTS-HD and Dolby TrueHD audio
Resolution downscaling feature detects and configures the video resolution automatically according to the capabilities of each connected monitor
Allows simultaneous 4K and 1080P output. Supports simultaneous mixed 4K and 1080p display outputs. *See Notes below for limitations
EDID and firmware management feature for maximum compatibility now and into the future, offers widest range of monitor/display/TV support from either pre-programmed EDID or EDID learning from the connected displays. Firmware upgradeable (via Mini USB port) for expanded compatibility
Low heat generation with sturdy metal housing provides excellent heat dissipation, durability, and minimizes EMI/RFI noise interference. Low heat generation and ESD protection to guarantee stability and reliable performance
Distributes HDMI video/audio signals from one HDMI source to 4 HDMI displays while maintaining signal qualit