Essential Battery Backup & Surge Protection

For corporate and network servers, telecom installations and VoIP systems:

  • 8 outlets with surge protection and battery backup
  • Battery backup keeps devices running during brief outages and provides enough runtime power for safe shut down
  • Surge protection safeguards against sudden power surges or spikes
  • Sine wave output safeguards sensitive server and storage equipment.
  • Power Factor of 1 gives this unit the highest capacity UPS series in its class.
  • Multifunctional LCD customizes local monitoring with 47 status and control settings.
  • Remote management helps monitor and control the UPS remotely.

Toolless Front Panel

Enables easy battery replacement. The faceplate features side latches for simple removal, and captive screws can be loosened by hand to open the battery cover.

Multifunctional LCD

Customizes local monitoring with 47 status and control settings.

Adjustable Screen tilts 15 degrees and rotates 90 degrees for easy viewing in any orientation.

Critical & Non-Critical Outlets

When this feature is enabled, non-critical outlets shut down early to provide additional runtime for equipment that may take longer to power down safely.

Remote Management Capabilities

Help monitor and control the UPS remotely. Supports remote monitoring via standard web browser, command line interface (CLI), or network management system (NMS). Management card (sold separately).

Battery & Surge Protected Outlets

These outlets safeguard your connected equipment during an AC power surge or spike, and provide enough battery backup power for you to save files and properly shut down during an outage.

WHY DO YOU NEED IT?

Even brief power outages can result in data loss or hardware damage. This UPS provides enough emergency backup to keep your devices running during momentary outages, and enough runtime power to close files and properly shut down your electronics during extended outages. It also safeguards connected equipment from storm-related power surges, activity on the power grid, or high-powered equipment turning on and off.



TYPICAL APPLICATIONS

Provides backup power, surge protection and Active PFC power source compatibility for corporate and departmental applications, including:

  • Corporate servers
  • Department servers
  • Telecom equipment
  • VoIP phone systems
  • Network devices
  • Storage appliances


CONNECTED EQUIPMENT GUARANTEE

This product comes with a with a $100,000 connected equipment guarantee. See user manual for details.

CYBERPOWER PRODUCT WARRANTY

CyberPower will repair or replace a defective UPS system within three years of purchase. See user manual for details.

POWER MANAGEMENT SOFTWARE

Use PowerPanel® Personal software to manage runtime, track power events and more.