4-Port True 4K Switch With HDMI®

The IOGEAR 4-Port True 4K Switch with HDMI connection offers smooth, quick switching between four HDMI video sources such as a computer, Blu-ray or media player, and cable or satellite receivers and a single HDMI display. Send crystal clear, Cinema 4K video reaching true 4K resolutions to 4096 x 2160 @ 60Hz with 4:4:4 Chroma subsampling, High Dynamic Range (HDR) and uncompressed audio for any variety of uses including home theater, in lobbies and conference rooms and for digital signage.

Flexible Source Switching

Easily switch between each source automatically or manually. Utilize one of three Switch Modes and auto-cycle through your sources with smooth video transitions to display a variety of content. Manually switch between sources with the included IR remote control, or select a source via front panel push-buttons in settings where a remote control is not needed.

True 4K Video Quality

Enjoy clear, superior Cinema 4K video quality with true 4K resolutions to 4096 x 2160 @ 60Hz (4:4:4) and HDR support to each display.