9x1 HDBaseT 4K Scaler Switcher

  • Scales and switches up to 9 inputs of different formats to an HDMI and HDBaseT outputs simultaneously
  • Output resolution can be selected between720p, 4K @60Hz YUV 4:2:0, or 4K @30Hz YUV 4:4:4
  • Receives signals via HDBaseT Input up to 40m (131ft) at 4K or 70m (230ft) at 1080p
  • Transmits signals via HDBaseT Output up to 70m (230ft) at 4K or 100m (328ft) at 1080p
  • Device switching controllable via push buttons, IR remote, RS232 and GUI
  • Supports Bi-directional IR control and RS232 pass-through

Allows you to select and switch between any of the 9 source devices (1 DisplayPort, 5 HDMI, 2 VGA, 1 HDBaseT) to display on a HDMI display through single economical CAT5e/6 cable up to 70 meters (70m-1080p/40m-4K) using advance HDBaseT technology with audio and IR control