Hardened Industrial Ethernet 8 Port Switch DIN Rail Mountable

  • Hardened 8 Port Ethernet Switch
  • Integrated DIN Rail Mount
  • Redundant dual power inputs: +5V to +30V DC
  • Industrial operating temp range -40°C to +80°C / -40°F to +176°F
  • No software required
  • Lifetime Warranty and Support





Ethernet Interface takes advantage of a companies pre-existing infrastructure, allowing you to connect to your Brainboxes device over the local network, or from across the world.

+5 to +30 Volt Power Input
enables the device to be run
from USB, a vehicle battery or
the factory floor

Non conducting polyamide
casing with removable
numbered power terminal for
easy wiring

Integral DIN mount and slim
design takes up minimal
cabinet space

Industrial Compact Ethernet 5 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 22.5mm wide and 94mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications.

​