Don’t settle for less than the best—enjoy better signal quality and faster transmission! This 10-ft. Tripp Lite Cat6 Gigabit Molded Cross-Over Patch Cable ensures ultra-fast performance when connecting two Ethernet switches. The N210-010-GY is manufactured to exacting specifications, using superior materials, for optimal network performance. It’s designed for 1000Base-T (1 Gbps Ethernet) and 10/100Base-T (Ethernet) applications.
Manufactured from 4-pair stranded UTP, the N210-010-GY provides high-speed connection and flawless signal delivery while keeping near-end crosstalk levels to a minimum. This cable can deliver speeds up to 550MHz/1 Gbps. Featuring a PVC jacket, this 10-ft. Tripp Lite Cat6 Gigabit Molded Cross-Over Patch Cable is constructed of top-quality materials for long life and durability. Its RJ45 (male) connectors are gold-plated to ensure accurate signal transfer. For a secure connection, the N210-010-GY has molded integral strain-relief and a snagless design that protects the locking tabs on the RJ45 (male) connectors from being damaged or snapped off during installation. This cable’s boots are green to help distinguish it from a standard patch cable. It meets the most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11).
Lifetime Warranty and Environmentally Responsible DesignFor peace of mind, this 10-ft. Tripp Lite Cat6 Gigabit Molded Cross-Over Patch Cable comes backed by a lifetime warranty. The N210-010-GY is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. Accept no substitutes! Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. And if you don't see this packaging, it's not a genuine Tripp Lite cable! |