The 813874B21ST is an HPE 813874-B21 compatible copper transceiver module that has been designed, programmed and tested to work with HPE® brand switches and routers. It delivers dependable 10 GbE connectivity over copper cable, for 10GBASE-T compliant networks, with a maximum distance of up to 30 m (98.4 ft).

Technical Specifications:

  • Maximum Data Transfer Rate: 10 Gbps
  • Type: Copper
  • Connection Type: RJ45 Connector
  • Maximum Transfer Distance: 30 m (98.4 ft)
  • MTBF: 4,598,430 hours
  • Digital Diagnostics Monitoring (DDM): No

This SFP+ copper module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.

StarTech.com SFPs

All StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP modules and direct-attach SFP cables, providing the convenience and reliability you need to ensure dependable network performance.