Connect USB-C Devices & Computers

USB Type-C™ is the latest standard in connectivity. Connect a USB-C device to your USB-C desktop, laptop or tablet with the 6 ft. cable to transfer movies, pictures, music and more in seconds with data rates reaching 5 Gbps. This USB-IF-certified cable ensures the highest cable quality and appropriate power delivery to your connected devices.

Intelligently Negotiates Power Needs

The IOGEAR USB-C to USB-C cable features embedded E-marker chip circuitry that intelligently communicates with connected devices to identify the maximum data transfer rates and provide just the right power needed. The E-marker chip also detects and adjusts to provide overvoltage, overcurrent and over-temperature protection to avoid any possible damage.

Maximum Power + Fastest Charging Possible

This smart USB-C cable negotiates the highest power needs of each of your devices to deliver the maximum power available. The USB-C to USB-C cable supports 3A and up to 60W of total power output for super fast charging from your docking station or AC adapter.

USB-IF Certified Cable

Certified USB-IF cables have met the highest industry standards, are certified to be compliant to the specifications and are tested for interoperability with other USB products.