Tripp Lite’s N201-S10-BL cable is perfect for connecting network components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers. Designed to fit in tight spaces, this 10 ft. blue cable ensures fast transmission and excellent signal quality throughout your local area network (LAN).
Protected by a PVC jacket, the N201-S10-BL is more than 38% smaller in diameter than standard Cat6 cable, which increases airflow in tight spaces and makes it easier to install around corners and through cable management panels. Its snagless RJ45 connectors prevent the locking tabs from breaking off during installation and its integral strain-relief design provides extra durability.
Manufactured from 28 AWG copper wire, the four-pair stranded UTP N201-S10-BL is rated for speeds up to 1 Gbps. The ends feature 50-micron gold plating to help ensure the most accurate signal transfer possible. Its Cat6 technology provides stable transmission and reduces crosstalk with adjacent cabling.
What’s in the Box