Tripp Lite’s N201-S01-GY cable is perfect for connecting network components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers. Designed to fit in tight spaces, this 1 ft. gray cable ensures fast transmission and excellent signal quality throughout your local area network (LAN).
What’s in the Box
Protected by a PVC jacket, the N201-S01-GY is more than 38% smaller in diameter than standard Cat6 cable, which increases airflow in tight spaces and makes it easier to install around corners and through cable management panels.
The N201-S01-GY’s snagless RJ-45 connectors prevent the locking tabs from breaking off during installation and its integral strain-relief design provides extra durability.
Manufactured from 28 AWG copper wire, the four-pair stranded UTP N201-S01-GY is rated for speeds up to 1 Gbps. The ends feature 50-micron gold plating to help ensure the most accurate signal transfer possible. Its Cat6 technology provides stable transmission and reduces crosstalk with adjacent cabling.