Tripp Lite’s palm-sized U329-000 USB 3.0 Adapter connects to the USB-C plug on a cable, hard drive, hub or other compatible device, allowing you to connect the USB-C device to the USB port on your computer or laptop. With the ability to convert a USB-C device to USB-A, you have more flexibility in using the device and more opportunities to share data or charge your battery. Typical Applications
The U329-000 supports USB 3.1 Gen 1 data transfer speeds up to 5 Gbps, which is 10 times faster than USB 2.0. It also produces up to 0.9 amps for charging and powering mobile devices. The adapter is backward compatible with previous USB generations, so you can continue using older devices while getting high-speed performance from new devices.
The plug-and-play USB 3.0 adapter is specifically designed to accept USB-C and Thunderbolt 3 plugs from a wide variety of cables, hubs, hard drives, adapters and other compatible devices. It requires no software, drivers or external power. It is small enough to carry in your pocket, purse, briefcase or laptop bag, so you’ll always be ready to connect wherever you are.
Connect the source device’s reversible male USB-C or Thunderbolt 3 plug to the female USB-C port. The device’s fumble-free plug connects in either direction to ensure fast, easy connection every time.
What’s in the Box