Tripp Lite’s N206-SB01-IND surface-mount junction box is ideal for connecting Cat5e/6, 4K HDMI or USB 3.0 installations in outdoor applications and other areas where protection from harsh elements is essential, such as factories and warehouses. It is constructed with a high-impact polycarbonate (UL94V-0) housing and flexible rubber gaskets. Two knockout holes are suitable for standard M16 cable glands (included) or M32 conduit glands. Wall-mounting hardware is included.
The industrial junction box with two bulkhead cutouts works with Tripp Lite’s N206-Series industrial Cat5e/6 patch cables and N206-BC01-IND bulkhead coupler or N206-KJ01-IND keystone jack; the U325-Series industrial USB 3.0 cables and U325-000-IND bulkhead coupler; and the P569-Series high-speed HDMI cables and P569-000-FF-IND coupler (all sold separately).
IP67 Rating Denotes Resistance to Dust and Water
The IP67 rating means the Cat5e/6 junction box is not only 100% protected against dust, but also able to endure immersion in one meter of water for up to 30 minutes with no damage or decline in performance, making the box ideal for basement applications.