The Tripp Lite U280-W02-A1C1 dual-port USB wall charger lets you quickly and safely charge one USB-C mobile device and one USB-A mobile device at the same time. Plug into any NEMA 1-15R, NEMA 5-15R or NEMA 5-15/20R outlet to ensure your smartphones, tablets and MP3 players, to name just a few compatible devices, receive a satisfactory battery charge. The dual USB wall charger is compatible with Apple, Android, Windows and Amazon devices with USB-C, Thunderbolt 3 or USB-A charging ports.
The USB-C Power Delivery (PD) charging port is powered by advanced Quick Charge (QC) 2.0 Class A 5/9/12V technology. Instead of charging at a preset power level, this charger adjusts to provide as much power as your QC-compliant device’s battery can handle. Available outputs include 5V 3A, 9V 3A and 15V 2.6A, which can charge your QC 2.0 device much faster than traditional chargers.
Typical Applications
The USB-A port features auto-sensing technology that detects the connected device and automatically adjusts to the appropriate power level up to 5V 2.4A, perfect for fast-charging tablets and e-readers.
What’s in the Box
The dual USB travel charger is easy to carry in your purse, suitcase, backpack or laptop bag. The NEMA 1-15P plug folds into the unit when not in use to shield it from damage and prevent it from snagging or scratching your bag’s contents.