The Tripp Lite U280-C02-C1A1 dual-port USB car charger lets you quickly and safely charge one USB-C mobile device and one USB-A mobile device at the same time. You and a passenger can connect your smartphones, tablets or MP3 players, to name just a few compatible devices, to ensure satisfactory battery charge when you reach your destination. The dual USB car charger adapter is certified to UL 2089 standards for vehicle battery adapters rated 24V DC or less.
One of the U280-C02-S-QC3U’s two USB ports is powered by Qualcomm® Quick Charge™ 3.0 technology. Instead of always charging at a preset power level, it automatically adjusts to one of three possible levels—3.6 to 6.5V 3A, 6.5 to 9V 2A or 9 to 12V 1.5A—so your device gets as much juice as it can handle.
Second Port Automatically Adjusts to Proper Power Level
The second USB port features auto-sensing technology that detects the connected device and adjusts to the appropriate power level. This port delivers up to 5V 2.4A, so it’s perfect for charging tablets and e-readers. It’s also compatible with Apple®, Android™, Windows® and Amazon® devices.
This ultra-compact charger plugs directly into the 12V DC power outlet in your car, truck or SUV. It’s certified to UL 2089 standards for battery adapters rated up to 24V DC. Once your devices are connected, a blue LED lets you know they are charging properly.
Typical Applications
Tripp Lite’s U280-C02-S-QC3U Dual USB Car Charger lets you quickly and safely charge up to two USB-powered mobile devices in your vehicle at the same time. You and your passenger can connect your cell phones or tablets simultaneously so they’re fully charged when you reach your destination. This charger is also recommended for digital cameras, MP3 players, Chromebooks, MacBooks and other USB devices.
What’s in the Box